O-Z/Gedney Rigid/EMT Conduit Connector OEG-75

Description
OFFSET, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-13/16 INCH EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 1-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES LOCKNUT OEG MODEL
Datasheet
Description
OFFSET, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-13/16 INCH EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 1-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES LOCKNUT OEG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - OEG-75 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
OEG-75
Rigid/EMT Conduit Connector OEG-75
OFFSET, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-13/16 INCH EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 1-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES LOCKNUT OEG MODEL
  • OFFSET, GLAND COMPRESSION TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-13/16 INCH
  • EMT CONDUIT USED ON
  • 1/2 INCH THREAD LENGTH
  • 1-3/8 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • INCLUDES LOCKNUT
  • OEG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number OEG-75
Product Name Rigid/EMT Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 1240098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 45° elbow
Size 1.34 inch (34 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details