O-Z/GedneyRigid/EMT Conduit Pull Box End FittingPBW-250
Description
3-1/8 INCH
UL 514B APPROVAL
4-5/8 INCH DIAMETER
2-1/2 INCH TRADE SIZE
WEATHERPROOF
3-1/2 INCH SLEEVE TRADE SIZE
INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING
PBW MODEL
O-Z/Gedney
Done
Datasheet
Description
3-1/8 INCH
UL 514B APPROVAL
4-5/8 INCH DIAMETER
2-1/2 INCH TRADE SIZE
WEATHERPROOF
3-1/2 INCH SLEEVE TRADE SIZE
INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING
PBW MODEL
3-1/8 INCH
UL 514B APPROVAL
4-5/8 INCH DIAMETER
2-1/2 INCH TRADE SIZE
WEATHERPROOF
3-1/2 INCH SLEEVE TRADE SIZE
INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING
PBW MODEL
3-1/8 INCH
UL 514B APPROVAL
4-5/8 INCH DIAMETER
2-1/2 INCH TRADE SIZE
WEATHERPROOF
3-1/2 INCH SLEEVE TRADE SIZE
INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING