O-Z/Gedney Rigid/EMT Conduit Cabinet Compound Bushing HPE-300

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 2.28 INCH WIRE SIZE CSA APPROVAL 4-3/8 INCH DIAMETER 3 INCH CONDUIT SIZE WITH CANVAS BAKELITE CLAMPING DEVICE ZINC PLATED LOCKNUT HPE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 2.28 INCH WIRE SIZE CSA APPROVAL 4-3/8 INCH DIAMETER 3 INCH CONDUIT SIZE WITH CANVAS BAKELITE CLAMPING DEVICE ZINC PLATED LOCKNUT HPE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Compound Bushing - HPE-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Compound Bushing
HPE-300
Rigid/EMT Conduit Cabinet Compound Bushing HPE-300
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 2.28 INCH WIRE SIZE CSA APPROVAL 4-3/8 INCH DIAMETER 3 INCH CONDUIT SIZE WITH CANVAS BAKELITE CLAMPING DEVICE ZINC PLATED LOCKNUT HPE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 3-3/8 INCH
  • EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON
  • 2.28 INCH WIRE SIZE
  • CSA APPROVAL
  • 4-3/8 INCH DIAMETER
  • 3 INCH CONDUIT SIZE
  • WITH CANVAS BAKELITE CLAMPING DEVICE
  • ZINC PLATED LOCKNUT
  • HPE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number HPE-300
Product Name Rigid/EMT Conduit Cabinet Compound Bushing
Fitting Type Rigid/EMT Conduit Cabinet Compound Bushing
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 7559063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details