O-Z/Gedney Rigid/EMT Conduit Cabinet Compound Bushing HRE-150

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-1/4 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE WITH NEOPRENE RING SEAL ZINC PLATED LOCKNUT HRE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-1/4 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE WITH NEOPRENE RING SEAL ZINC PLATED LOCKNUT HRE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Compound Bushing - HRE-150 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Compound Bushing
HRE-150
Rigid/EMT Conduit Cabinet Compound Bushing HRE-150
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-1/4 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE WITH NEOPRENE RING SEAL ZINC PLATED LOCKNUT HRE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 2-1/4 INCH
  • EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON
  • (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE
  • CSA APPROVAL
  • 2-5/8 INCH DIAMETER
  • 1-1/2 INCH CONDUIT SIZE
  • WITH NEOPRENE RING SEAL
  • ZINC PLATED LOCKNUT
  • HRE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number HRE-150
Product Name Rigid/EMT Conduit Cabinet Compound Bushing
Fitting Type Rigid/EMT Conduit Cabinet Compound Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details