O-Z/Gedney Grounding Bushing IBC-350L-4BC

Description
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, BRIGHT DIP BRONZE LUG TYPE APPLICABLE STANDARD W-F-408E, NEMA FB-1 TEMPERATURE RATING 150 DEG C IBC-L-BC MODEL
Datasheet
Description
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, BRIGHT DIP BRONZE LUG TYPE APPLICABLE STANDARD W-F-408E, NEMA FB-1 TEMPERATURE RATING 150 DEG C IBC-L-BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - IBC-350L-4BC - O-Z/Gedney
St. Louis, MO, USA
Grounding Bushing
IBC-350L-4BC
Grounding Bushing IBC-350L-4BC
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, BRIGHT DIP BRONZE LUG TYPE APPLICABLE STANDARD W-F-408E, NEMA FB-1 TEMPERATURE RATING 150 DEG C IBC-L-BC MODEL
  • THREADED, SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL
  • 1 INCH
  • RIGID CONDUIT/IMC USED ON
  • 14 TO 4 AWG WIRE SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA C22.2 APPROVAL
  • 4-1/2 INCH DIAMETER
  • 3-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, BRIGHT DIP BRONZE LUG TYPE
  • APPLICABLE STANDARD W-F-408E, NEMA FB-1
  • TEMPERATURE RATING 150 DEG C
  • IBC-L-BC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number IBC-350L-4BC
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 623899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details