O-Z/Gedney Explosionproof Closure Plug PLG350CA

Description
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 3-1/2 INCH TRADE SIZE PATENTED HEAD STYLE PLG MODEL
Datasheet
Description
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 3-1/2 INCH TRADE SIZE PATENTED HEAD STYLE PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG350CA - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Closure Plug
PLG350CA
Explosionproof Closure Plug PLG350CA
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 3-1/2 INCH TRADE SIZE PATENTED HEAD STYLE PLG MODEL
  • THREADED TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • CONDUIT OUTLET BOX/HUB USED ON
  • UL APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE
  • 3-1/2 INCH TRADE SIZE
  • PATENTED HEAD STYLE
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PLG350CA
Product Name Explosionproof Closure Plug
Fitting Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1823859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details