DFRobot Motors - AC, DC SER0039

Description
Positional Rotation DC Motor Servomotor, RC (Hobby) 5VDC
Request a Quote Datasheet
Description
Positional Rotation DC Motor Servomotor, RC (Hobby) 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-1255-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-1255-ND
Motors - AC, DC 1738-1255-ND
Positional Rotation DC Motor Servomotor, RC (Hobby) 5VDC

Positional Rotation DC Motor Servomotor, RC (Hobby) 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 1738-1255-ND
Product Name Motors - AC, DC
DC Voltage Range 5.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Servo Motor - 1019615 - Radwell International
Allen-Bradley / Rockwell Automation
View Details