Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC SERVOMOTORS
SPARKFUN ELECTRONICS
24052 -- MOTORS - AC, DC
SparkFun Electronics
Motors - AC, DC
24052
Description
SERVO - GENERIC (SUB-MICRO SIZE)
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SERVO - GENERIC (SUB-MICRO SIZE)
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1568-24052-ND
Motors - AC, DC
1568-24052-ND
SERVO - GENERIC (SUB-MICRO SIZE)
SERVO - GENERIC (SUB-MICRO SIZE)
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
DC Servomotors
Product Number
1568-24052-ND
Product Name
Motors - AC, DC
DC Voltage Range
4.8 to 6.0 VDC
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Motion Division
Servo Motor
SGMGH-30A2A-YR15
View Details
FAULHABER MICROMO
Brushless DC-Servomotors Series 3268 ... BX4 SC with integrated Speed Controller 4 Pole Technology
Series 3268 ... BX4 SC with integrated Speed Controller 4 Pole Technology
Specs
Commutation
Brushless
DC Voltage Range
24.0 VDC
Torque Constant
6.16 in-oz/amp (43.5 mN-m/amp)
View Details
Actuonix Motion Devices
L12-R Micro Linear Servos for RC & Arduino 50mm 100:1 6 volts
L12-50-100-6-R
Specs
Standard DC Voltage
6V
Gearbox Ratio
100 : 1
View Details
Beckhoff Automation LLC
AL8121-0Gyz-0000 | Linear servomotor, 100 N (F max ), convection
View Details