Parallax, Inc. Motors - AC, DC 900-00360

Description
Continuous Rotation DC Motor Servomotor, RC (Hobby) 120 RPM Incremental 6VDC
Request a Quote Datasheet
Description
Continuous Rotation DC Motor Servomotor, RC (Hobby) 120 RPM Incremental 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 900-00360-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
900-00360-ND
Motors - AC, DC 900-00360-ND
Continuous Rotation DC Motor Servomotor, RC (Hobby) 120 RPM Incremental 6VDC

Continuous Rotation DC Motor Servomotor, RC (Hobby) 120 RPM Incremental 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 900-00360-ND
Product Name Motors - AC, DC
DC Voltage Range 6.0 VDC
Continuous Torque 2.2 In-lbs (2.5 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 182535232 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details