DFRobot Motors - AC, DC SER0034

Description
Continuous Rotation DC Motor Servomotor, RC (Hobby) Incremental 14.8VDC
Request a Quote Datasheet
Description
Continuous Rotation DC Motor Servomotor, RC (Hobby) Incremental 14.8VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - SER0034-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
SER0034-ND
Motors - AC, DC SER0034-ND
Continuous Rotation DC Motor Servomotor, RC (Hobby) Incremental 14.8VDC

Continuous Rotation DC Motor Servomotor, RC (Hobby) Incremental 14.8VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number SER0034-ND
Product Name Motors - AC, DC
DC Voltage Range 14.8 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 12945490 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
75mm linear servo 165:1 - P8-75-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Servo Motor - 4386484 - Radwell International
Specs
Commutation Brushless
View Details