Kitronik Motors - AC, DC 25105

Description
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC
Request a Quote Datasheet
Description
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1927-25105-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1927-25105-ND
Motors - AC, DC 1927-25105-ND
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC

Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 1927-25105-ND
Product Name Motors - AC, DC
DC Voltage Range 4.8 to 6.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Motor - 142007422 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 100:1 6 volts - L12-50-100-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details