DFRobot Motors - AC, DC SER0027

Description
DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC
Request a Quote Datasheet
Description
DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - SER0027-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
SER0027-ND
Motors - AC, DC SER0027-ND
DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC

DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number SER0027-ND
Product Name Motors - AC, DC
DC Voltage Range 4.8 to 6.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 151360340 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details