Kitronik Motors - AC, DC 2589

Description
Continuous Rotation DC Motor Servomotor, RC (Hobby) 130 RPM 4.8 ~ 6VDC
Request a Quote Datasheet
Description
Continuous Rotation DC Motor Servomotor, RC (Hobby) 130 RPM 4.8 ~ 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1927-2589-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1927-2589-ND
Motors - AC, DC 1927-2589-ND
Continuous Rotation DC Motor Servomotor, RC (Hobby) 130 RPM 4.8 ~ 6VDC

Continuous Rotation DC Motor Servomotor, RC (Hobby) 130 RPM 4.8 ~ 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 1927-2589-ND
Product Name Motors - AC, DC
DC Voltage Range 4.8 to 6.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 51362033 - Radwell International
Specs
Commutation Brushless
View Details
Servo Motor - 100031738 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 35:1 6 volts - L16-140-35-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details