Seeed Studio Motors - AC, DC 108090000

Description
DC Motor Servomotor, RC (Hobby) 100 RPM 5VDC
Request a Quote Datasheet
Description
DC Motor Servomotor, RC (Hobby) 100 RPM 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-1197-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-1197-ND
Motors - AC, DC 1597-1197-ND
DC Motor Servomotor, RC (Hobby) 100 RPM 5VDC

DC Motor Servomotor, RC (Hobby) 100 RPM 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 1597-1197-ND
Product Name Motors - AC, DC
DC Voltage Range 5.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 480V AC Rotary Servo Motor - MPL-B310P-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
50mm micro linear servo 50:1 - P8-50-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details