SparkFun Electronics Motors - AC, DC 24053

Description
HOBBY MOTOR WITH ENCODER - PLAST
Request a Quote Datasheet
Description
HOBBY MOTOR WITH ENCODER - PLAST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1568-24053-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1568-24053-ND
Motors - AC, DC 1568-24053-ND
HOBBY MOTOR WITH ENCODER - PLAST

HOBBY MOTOR WITH ENCODER - PLAST

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 1568-24053-ND
Product Name Motors - AC, DC
DC Voltage Range 4.5 to 9.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 1010442 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details