SunFounder Motors - AC, DC CN0193

Description
20KG HIGH TORQUE SERVO MOTOR
Request a Quote Datasheet
Description
20KG HIGH TORQUE SERVO MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4411-CN0193-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4411-CN0193-ND
Motors - AC, DC 4411-CN0193-ND
20KG HIGH TORQUE SERVO MOTOR

20KG HIGH TORQUE SERVO MOTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 4411-CN0193-ND
Product Name Motors - AC, DC
DC Voltage Range 4.8 to 7.2 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC (BLDC) Motor - RapidPower Plus™ RPP23 - ElectroCraft
Specs
Commutation Brushless
DC Voltage Range 325.0 VDC
Torque Constant 79 in-oz/amp (558 mN-m/amp)
View Details
Servo Motor - 5665864 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
T16-200-22-12-R Linear Track Servo - T16-200-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details