DFRobot Motors - AC, DC SER0046

Description
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC
Request a Quote Datasheet
Description
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-SER0046-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-SER0046-ND
Motors - AC, DC 1738-SER0046-ND
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC

Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 1738-SER0046-ND
Product Name Motors - AC, DC
DC Voltage Range 4.8 to 6.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 104434292 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
T16-200-256-12-R - T16-200-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details