SparkFun Electronics Motors - AC, DC 14210

Description
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8VDC
Request a Quote Datasheet
Description
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1568-14210-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1568-14210-ND
Motors - AC, DC 1568-14210-ND
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8VDC

Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 1568-14210-ND
Product Name Motors - AC, DC
DC Voltage Range 4.8 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
Servo Motor - 120690038 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details