Continuous Rotation DC Motor Servomotor, RC (Hobby) 120 RPM Absolute 6VDC
| DigiKey | |
|---|---|
| Product Category | DC Servomotors |
| Product Number | 1528-2407-ND |
| Product Name | Motors - AC, DC |
| DC Voltage Range | 6.0 VDC |
| Continuous Torque | 1.9 In-lbs (2.2 kg-cm) |
| Units | English |