Adafruit Industries Motors - AC, DC 155

Description
Positional Rotation DC Motor Servomotor, RC (Hobby) 5VDC
Request a Quote Datasheet
Description
Positional Rotation DC Motor Servomotor, RC (Hobby) 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1528-155-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1528-155-ND
Motors - AC, DC 1528-155-ND
Positional Rotation DC Motor Servomotor, RC (Hobby) 5VDC

Positional Rotation DC Motor Servomotor, RC (Hobby) 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 1528-155-ND
Product Name Motors - AC, DC
DC Voltage Range 5.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530F-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
10mm 252:1 micro linear servo - P8-10-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details