Parallax, Inc. Motors - AC, DC 900-00008

Description
Continuous Rotation DC Motor Servomotor, RC (Hobby) 6VDC
Request a Quote Datasheet
Description
Continuous Rotation DC Motor Servomotor, RC (Hobby) 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 900-00008-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
900-00008-ND
Motors - AC, DC 900-00008-ND
Continuous Rotation DC Motor Servomotor, RC (Hobby) 6VDC

Continuous Rotation DC Motor Servomotor, RC (Hobby) 6VDC

Buy Now Datasheet
Servo Motors - 7813046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
7813046
Servo Motors 7813046
Parallax Inc 900-00008 Servo Motor

Parallax Inc 900-00008 Servo Motor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category DC Servomotors DC Servomotors
Product Number 900-00008-ND 7813046
Product Name Motors - AC, DC Servo Motors
DC Voltage Range 6.0 VDC
Continuous Torque 2.4 In-lbs (2.74 kg-cm)
Units English Metric
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B210V-VJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 8000 rpm
View Details
Servo Motor - 40218793 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details