DFRobot Motors - AC, DC SER0035

Description
Continuous Rotation DC Motor Servomotor, RC (Hobby) 5VDC
Request a Quote Datasheet
Description
Continuous Rotation DC Motor Servomotor, RC (Hobby) 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-1245-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-1245-ND
Motors - AC, DC 1738-1245-ND
Continuous Rotation DC Motor Servomotor, RC (Hobby) 5VDC

Continuous Rotation DC Motor Servomotor, RC (Hobby) 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 1738-1245-ND
Product Name Motors - AC, DC
DC Voltage Range 5.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 123937524 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details