SparkFun Electronics Motors - AC, DC 16413

Description
Continuous Rotation DC Motor Servomotor, RC (Hobby) 90 RPM Incremental 3 ~ 9VDC
Request a Quote Datasheet
Description
Continuous Rotation DC Motor Servomotor, RC (Hobby) 90 RPM Incremental 3 ~ 9VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1568-16413-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1568-16413-ND
Motors - AC, DC 1568-16413-ND
Continuous Rotation DC Motor Servomotor, RC (Hobby) 90 RPM Incremental 3 ~ 9VDC

Continuous Rotation DC Motor Servomotor, RC (Hobby) 90 RPM Incremental 3 ~ 9VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 1568-16413-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 to 9.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A1520U-EJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 7000 rpm
View Details