DFRobot Motors - AC, DC SER0044

Description
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 7.2VDC
Request a Quote Datasheet
Description
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 7.2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1738-1395-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1738-1395-ND
Motors - AC, DC 1738-1395-ND
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 7.2VDC

Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 7.2VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 1738-1395-ND
Product Name Motors - AC, DC
DC Voltage Range 4.8 to 7.2 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530K-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 4000 rpm
View Details