Terasic Technologies Motors - AC, DC FXX-3037-TOP

Description
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC
Request a Quote Datasheet
Description
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - FXX-3037-TOP-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
FXX-3037-TOP-ND
Motors - AC, DC FXX-3037-TOP-ND
Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC

Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number FXX-3037-TOP-ND
Product Name Motors - AC, DC
DC Voltage Range 4.8 to 6.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 480V AC Rotary Servo Motor - MPL-B310P-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details