Cole-Parmer Body Filter 95+ Coveralls, elastic wrists and ankles, large, 25/cs GO-86226-36

Description
• Fabric retains >95% of 0.3 micron particulates while allowing high air flow for breathability • Protects against dangerous noxious particulates These coveralls are constructed of electrostatically-ch arged filter media for superior protection against particulates. Polymer grid on the exterior surface provides exceptional fabric strength and abrasion resistance. The smooth interior contact surface wicks moisture away from the body for added comfort. The highly-efficient filtration media also provides greater air permeability of 8.65 cfm at 20 Pa, as tested in accordance with ASTM D737.
Description
• Fabric retains >95% of 0.3 micron particulates while allowing high air flow for breathability • Protects against dangerous noxious particulates These coveralls are constructed of electrostatically-ch arged filter media for superior protection against particulates. Polymer grid on the exterior surface provides exceptional fabric strength and abrasion resistance. The smooth interior contact surface wicks moisture away from the body for added comfort. The highly-efficient filtration media also provides greater air permeability of 8.65 cfm at 20 Pa, as tested in accordance with ASTM D737.

Suppliers

Company
Product
Description
Supplier Links
Body Filter 95+ Coveralls, elastic wrists and ankles, large, 25/cs - GO-86226-36 - Cole-Parmer
Vernon Hills, IL, United States
Body Filter 95+ Coveralls, elastic wrists and ankles, large, 25/cs
GO-86226-36
Body Filter 95+ Coveralls, elastic wrists and ankles, large, 25/cs GO-86226-36
• Fabric retains >95% of 0.3 micron particulates while allowing high air flow for breathability • Protects against dangerous noxious particulates These coveralls are constructed of electrostatically-ch arged filter media for superior protection against particulates. Polymer grid on the exterior surface provides exceptional fabric strength and abrasion resistance. The smooth interior contact surface wicks moisture away from the body for added comfort. The highly-efficient filtration media also provides greater air permeability of 8.65 cfm at 20 Pa, as tested in accordance with ASTM D737.

• Fabric retains >95% of 0.3 micron particulates while allowing high air flow for breathability
• Protects against dangerous noxious particulates
These coveralls are constructed of electrostatically-charged filter media for superior protection against particulates. Polymer grid on the exterior surface provides exceptional fabric strength and abrasion resistance. The smooth interior contact surface wicks moisture away from the body for added comfort. The highly-efficient filtration media also provides greater air permeability of 8.65 cfm at 20 Pa, as tested in accordance with ASTM D737.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Safety Clothing
Product Number GO-86226-36
Product Name Body Filter 95+ Coveralls, elastic wrists and ankles, large, 25/cs
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
T-Shirts - 100187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details