Cole-Parmer Datasheets for Safety Clothing

Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more

Page: 1 2
Product Name Notes
• 50% more gloves in each box reduces packaging waste KleenGuard G10 grey nitrile gloves are latex-free and designed for tasks requiring maximum dexterity and tactile sensitivity. These gloves are...
• Comply with NFPA 70E standard while protecting employees from dangerous electrical injuries Get everything you need to protect yourself and keep your insulating rubber gloves in top working condition.
• Contain no latex proteins for sensitive workers Kimtech Pure<reg> cleanroom gloves are recommended for use in ISO Class 3 cleanroom or higher. These disposable gloves are made of a...
• Extended length provides upper arm protection Nitri-Knit supported nitrile gloves feature an interlock knit liner and attached sleeve with elastic cuff. True dip-coated glove has a permanent bond of...
• Feature natural antistatic properties Powder-free, black nitrile gloves are designed to minimize the particulate and static generation that is often a concern in electronics or critical parts handling. Gloves...
• Features carbon fiber for static dissipation Coats are made of 99% textured polyester for increased fluid resistance and 1% carbon fiber for static dissipation. The carbon fiber shows as...
• Formulated with skin-protecting aloe Powder-free gloves feature a unique aloe coating on the interior glove surface for a comfortable, soothing feel against bare hands. Aloe prevents the drying and...
• Fully textured surface for enhanced grip in wet or dry conditions. Cobalt gloves are made of soft strechable nitrile formula that provides a superior fit and feel. Gloves are...
• Hand specific gloves are individually pair packed Lightly textured, powder-free white nitrile gloves feature a beaded cuff for easier donning. Lightly textured palms and fingertips enhance natural grip. Gloves...
• Has the same feel as gloves half as thick These 100% nitrile gloves are made with a low modulus hybrid-formulation<e mdash>meaning that this 9-mil thick glove has the same...
• High heat resistance up to 500<deg>F (260<deg>C) with superior dexterity Ideal for use with autoclaves, food service, inspection, and more! Thermal-protective gloves feature a non-woven liner for excellent flexibility...
• High-visibility orange color for easy safety and compliance checks Distinctive orange color stands out for easy visibility. Extended length protects more of the arm. Gloves feature textured fingertips for...
• Ideal for dirty applications<emdash> black color hides stains! Black gloves hide stains while elasticity and tensile strength offer excellent durability. Gloves feature textured fingertips for increased grip and beaded...
• Moisture-absorbing flock lining keeps your hands dry and comfortable These disposable, 100% nitrile gloves feature a thin layer of fine cotton that absorbs moisture, keeping your hands comfortable and...
• No need to sacrifice tactile sensitivity for cut-resistant protection Made of Dyneema<reg>-Spectra <tm> engineered fibers, this lightweight glove and sleeve offer an ANSI/ ASTM Level IV cut rating. Ideal...
• Perfect for pharmaceuticals, electronics, and cleanroom food processing Gloves feature a micro-textured surface for enhanced gripping. Latex-free, 100% PVC co-polymer is naturally antistatic with a resistivity of 10<sup>10</sup> ohms.
• Provides flexibility and dexterity not found in a thicker glove Nitrile glove features an interlock knit liner for added comfort and protection. Rough-finish texture delivers a sure grip, in...
• Reliable barrier protection with maximum degree of dexterity Natural rubber latex gloves are 5-mil thick for strength and tear-resistance. General purpose gloves are ideal for general laboratory, parts handling,...
• Shoulder-length, seamless gloves for critical working conditions <b>Butyl gloves</b> allow highest impermeability to water, vapor and geses. They maintain flexibility even at low temperatures and are resistant to oxygenated...
• Shoulder-length, seamless gloves for critical working conditions <b>Hypalon<reg> gloves</b> offer outstanding abrasion protection and resistance to ozone or oxidizing chemicals. Natural softness improves worker comfort.
• Shoulder-length, seamless gloves for critical working conditions <b>Neoprene gloves</b> feature high tensile strenth and flexibility for work that requires high sensitivity and good dexterity.
• Soft, thin material enhances comfort and tactile sensitivity These extra-soft gloves are comfortable enough to wear all day. Gloves feature textured fingertips for increased grip and beaded cuffs for...
• Soothing aloe and thinner wall make these gloves the ultimate in comfort Aloe coating helps protect hands from drying and cracking. Thinner glove increases tactile sensitivity and comfort. Powder-free...
• Soothing aloe protects hands from chapping and cracking Powder-free gloves feature a unique aloe coating on the interior glove surface for a comfortable, soothing feel against bare hands. Gloves...
• Textured finish provides enhanced grip without sacrificing tactile sensitivity E-GRIP latex gloves feature a micro-textured satin finish that enhances workers’ grip. These powder-free gloves are made using a proprietary...
• Ultrasoft, stretchy formulation offers excellent durability and comfort Thin construction offers enhanced tactile sensitivity while tensile strength and elasticity add durability. Powder-free gloves are packed 200 gloves per box...
• Unique ''super soft'' formulation feels like latex Powder-free, 100% nitrile gloves offer superior comfort and elasticity in a synthetic glove. Unique formulation conforms to the contours of your hands...
• Unique black color hides stains Ideal for use in demanding work environments that require a reliable performance and a consistent grip. These powder-free gloves are fully textured for a...
• Value packed with more than double the normal amount of gloves! New powder-free nitrile formulation provides strength and durability for all applications. The increased strength allows decreased thickness for...
Flame-Resistant
Fluid Resistant
Leather protector gloves should always be worn over Insulating Rubber Gloves to provide mechanical protection against cuts, abrasions, and punctures. Made from top grain goat leather, the protectors increase the...
Unisex

<< Prev