TDK U.S.A. Corporation Gyroscopes ITG-3701

Description
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±500, 1000, 2000, 4000 500Hz ~ 16kHz I²C, SPI 16-QFN (3x3)
Request a Quote Datasheet
Description
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±500, 1000, 2000, 4000 500Hz ~ 16kHz I²C, SPI 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 1428-1050-2-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
1428-1050-2-ND
Gyroscopes 1428-1050-2-ND
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±500, 1000, 2000, 4000 500Hz ~ 16kHz I²C, SPI 16-QFN (3x3)

Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±500, 1000, 2000, 4000 500Hz ~ 16kHz I²C, SPI 16-QFN (3x3)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Gyroscopes - ITG-3701 - 844823-ITG-3701 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - ITG-3701
844823-ITG-3701
Motion Sensors - Motion Sensors - Gyroscopes - ITG-3701 844823-ITG-3701
Manufacturer: TDK InvenSense Win Source Part Number: 844823-ITG-3701 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±500, 1000, 2000, 4000 500Hz ~ 16kHz I²C, SPI 16-QFN (3x3) Package: Reel - TR Package: 16-WFQFN Exposed Pad Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1428-1050-2, 1428-1050-1, 1428-1050-6

Manufacturer: TDK InvenSense
Win Source Part Number: 844823-ITG-3701
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±500, 1000, 2000, 4000 500Hz ~ 16kHz I²C, SPI 16-QFN (3x3)
Package: Reel - TR
Package: 16-WFQFN Exposed Pad
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1428-1050-2, 1428-1050-1, 1428-1050-6

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - ITG-3701 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
ITG-3701
Sensors, Transducers - Motion Sensors - Gyroscopes ITG-3701
MEMS GYROSCOPE 3AXIS 16QFN

MEMS GYROSCOPE 3AXIS 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 1428-1050-2-ND 844823-ITG-3701 ITG-3701
Product Name Gyroscopes Motion Sensors - Motion Sensors - Gyroscopes - ITG-3701 Sensors, Transducers - Motion Sensors - Gyroscopes
Angular / Rotary Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
KGY Series Gyroscopes - KGY12 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Biaxial
View Details
Electrically Actuated One-Axis Free Gyroscope - GE-3646 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.3000 ±% Full Scale
Maximum Dimension 70 inch (1778 mm)
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details