STMicroelectronics, Inc. Gyroscopes LPY430AL

Description
Gyroscope X (Pitch), Y (Roll) ±300 140Hz Analog Voltage 28-LGA (4x5)
Request a Quote Datasheet
Description
Gyroscope X (Pitch), Y (Roll) ±300 140Hz Analog Voltage 28-LGA (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 497-10143-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-10143-ND
Gyroscopes 497-10143-ND
Gyroscope X (Pitch), Y (Roll) ±300 140Hz Analog Voltage 28-LGA (4x5)

Gyroscope X (Pitch), Y (Roll) ±300 140Hz Analog Voltage 28-LGA (4x5)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Gyroscopes - LPY430AL - 807282-LPY430AL - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - LPY430AL
807282-LPY430AL
Motion Sensors - Motion Sensors - Gyroscopes - LPY430AL 807282-LPY430AL
Manufacturer: STMicroelectronics Win Source Part Number: 807282-LPY430AL Packaging: Tray Type: Analog Output Type: Analog Voltage Bandwidth: 140Hz Current - Supply: 6.8mA Part Status: Obsolete (End Of Life) Axis: X (Pitch), Y (Roll) Range °/s: ±300 Sensitivity (mV/°/s): 33.3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TFLGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: LPY430

Manufacturer: STMicroelectronics
Win Source Part Number: 807282-LPY430AL
Packaging: Tray
Type: Analog
Output Type: Analog Voltage
Bandwidth: 140Hz
Current - Supply: 6.8mA
Part Status: Obsolete (End Of Life)
Axis: X (Pitch), Y (Roll)
Range °/s: ±300
Sensitivity (mV/°/s): 33.3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-TFLGA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: LPY430

Buy Now
Sensors, Transducers - Motion Sensors - Gyroscopes - LPY430AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
LPY430AL
Sensors, Transducers - Motion Sensors - Gyroscopes LPY430AL
GYRO 300DEG/S 3.33MV 28LGA

GYRO 300DEG/S 3.33MV 28LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 497-10143-ND 807282-LPY430AL LPY430AL
Product Name Gyroscopes Motion Sensors - Motion Sensors - Gyroscopes - LPY430AL Sensors, Transducers - Motion Sensors - Gyroscopes
Output Options Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Hemispherical Resonator Gyro (HRG) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Gyro Type Vibrating
View Details
Sub-Miniature Orientation Sensor - OS3D-GS Gaming Sensor - Inertial Labs, Inc.
Specs
Features Data Recorder (optional feature)
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 1200 deg/sec
View Details
MEMS Digital Gyroscope - TL632D - Shenzhen Rion Technology Co., Ltd
Shenzhen Rion Technology Co., Ltd
Specs
Output Options Pulse / Frequency
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 300 deg/sec
View Details