STMicroelectronics, Inc. Sensors, Transducers - Motion Sensors - Gyroscopes LY3200ALH

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1336578-LY3200ALH Category: Sensors, Transducers>Motion Sensors - Gyroscopes Packaging: Tray Type: Analog Standard Package: 490 Output Type: Analog Voltage Bandwidth: 140Hz Current - Supply: 4.2 mA Axis: X (Pitch) Range °/s: ±2000 Sensitivity (mV/°/s): 0.67 Voltage - Supply: 2.7V ~ 3.6V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-TLGA ECCN: OBSOLETE Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-10146,497-10146 Base Product Number: LY3200 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1336578-LY3200ALH Category: Sensors, Transducers>Motion Sensors - Gyroscopes Packaging: Tray Type: Analog Standard Package: 490 Output Type: Analog Voltage Bandwidth: 140Hz Current - Supply: 4.2 mA Axis: X (Pitch) Range °/s: ±2000 Sensitivity (mV/°/s): 0.67 Voltage - Supply: 2.7V ~ 3.6V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-TLGA ECCN: OBSOLETE Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-10146,497-10146 Base Product Number: LY3200 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Gyroscopes - 1336578-LY3200ALH - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Gyroscopes
1336578-LY3200ALH
Sensors, Transducers - Motion Sensors - Gyroscopes 1336578-LY3200ALH
Manufacturer: STMicroelectronics Win Source Part Number: 1336578-LY3200ALH Category: Sensors, Transducers>Motion Sensors - Gyroscopes Packaging: Tray Type: Analog Standard Package: 490 Output Type: Analog Voltage Bandwidth: 140Hz Current - Supply: 4.2 mA Axis: X (Pitch) Range °/s: ±2000 Sensitivity (mV/°/s): 0.67 Voltage - Supply: 2.7V ~ 3.6V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-TLGA ECCN: OBSOLETE Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-10146,497-10146 Base Product Number: LY3200 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1336578-LY3200ALH
Category: Sensors, Transducers>Motion Sensors - Gyroscopes
Packaging: Tray
Type: Analog
Standard Package: 490
Output Type: Analog Voltage
Bandwidth: 140Hz
Current - Supply: 4.2 mA
Axis: X (Pitch)
Range °/s: ±2000
Sensitivity (mV/°/s): 0.67
Voltage - Supply: 2.7V ~ 3.6V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-TLGA
ECCN: OBSOLETE
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-10146,497-10146
Base Product Number: LY3200
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Gyroscopes - 497-10146-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-10146-ND
Gyroscopes 497-10146-ND
Gyroscope X (Pitch) ±2000 140Hz Analog Voltage 10-LGA (3x5)

Gyroscope X (Pitch) ±2000 140Hz Analog Voltage 10-LGA (3x5)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - LY3200ALH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
LY3200ALH
Sensors, Transducers - Motion Sensors - Gyroscopes LY3200ALH
GYRO 2000DEG/S 0.67MV 10LGA

GYRO 2000DEG/S 0.67MV 10LGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 1336578-LY3200ALH 497-10146-ND LY3200ALH
Product Name Sensors, Transducers - Motion Sensors - Gyroscopes Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Output Options Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Hemispherical Resonator Gyro (HRG) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Gyro Type Vibrating
View Details
Weapon Orientation Module - WOM - Inertial Labs, Inc.
Specs
Features Data Recorder (optional feature)
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 400 to 1000 deg/sec
View Details
MEMS Digital Gyroscope - TL632D - Shenzhen Rion Technology Co., Ltd
Shenzhen Rion Technology Co., Ltd
Specs
Output Options Pulse / Frequency
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 300 deg/sec
View Details