Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±245 4.45Hz ~ 483Hz I²C, SPI 16-LGA (4x4)
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±245 4.45Hz ~ 483Hz I²C, SPI 16-LGA (4x4)
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±245 4.45Hz ~ 483Hz I²C, SPI 16-LGA (4x4)
Manufacturer: STMicroelectronics
Win Source Part Number: 736746-A3G4250DTR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Digital
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Adjustable Bandwidth, Sleep Mode, Temperature Sensor
Package: 16-TFLGA
Output Type: I2C, SPI
Operating Supply Voltage: 2.4 V ~ 3.6 V
Bandwidth: 4.45Hz ~ 483Hz
Axis: X (Pitch), Y (Roll), Z (Yaw)
Range °/s: ±245
Family Name: A3G4250D
Sensitivity (LSB/(°/s)): 114
Categories: Sensors, Transducers
Operating Supply Current: 6.1mA
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): MAX21000+; MAX21000+T; A3G4250D;
Introduction Date: February 02, 2012
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC MEMS MOTION SENSOR 16-LGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gyroscopes | Gyroscopes | Gyroscopes |
| Product Number | 497-13200-2-ND | 736746-A3G4250DTR | A3G4250DTR |
| Product Name | Gyroscopes | Motion Sensors - Motion Sensors - Gyroscopes - A3G4250DTR | Sensors, Transducers - Motion Sensors - Gyroscopes |
| Angular / Rotary Axes | Triaxial |