TDK U.S.A. Corporation Gyroscopes ITG-1010

Description
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 16kHz I²C, SPI 16-QFN (3x3)
Request a Quote Datasheet
Description
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 16kHz I²C, SPI 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 1428-1057-2-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
1428-1057-2-ND
Gyroscopes 1428-1057-2-ND
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 16kHz I²C, SPI 16-QFN (3x3)

Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 16kHz I²C, SPI 16-QFN (3x3)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Gyroscopes - ITG-1010 - 876031-ITG-1010 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - ITG-1010
876031-ITG-1010
Motion Sensors - Motion Sensors - Gyroscopes - ITG-1010 876031-ITG-1010
Manufacturer: TDK InvenSense Win Source Part Number: 876031-ITG-1010 Features: Gyroscope Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1428-1057-2, 1428-1057-1, 1428-1057-6

Manufacturer: TDK InvenSense
Win Source Part Number: 876031-ITG-1010
Features: Gyroscope
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1428-1057-2, 1428-1057-1, 1428-1057-6

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - ITG-1010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
ITG-1010
Sensors, Transducers - Motion Sensors - Gyroscopes ITG-1010
3-AXIS GYROSCOPE; LOW POWER SOLU

3-AXIS GYROSCOPE; LOW POWER SOLU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 1428-1057-2-ND 876031-ITG-1010 ITG-1010
Product Name Gyroscopes Motion Sensors - Motion Sensors - Gyroscopes - ITG-1010 Sensors, Transducers - Motion Sensors - Gyroscopes
Angular / Rotary Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
KGY Series Gyroscopes - KGY12 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Biaxial
View Details
Stored Energy Two-Axis Free Gyroscope 360° - G-4083 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.0500 ±% Full Scale
Gyro Type Spinning Mass
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details