STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Gyroscopes - LY530AL LY530AL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880421-LY530AL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Gyroscope X (Pitch) ±300 88Hz Analog Voltage 16-LGA (5x5) Package: Tray Package: 16-LFLGA Part Status: Obsolete Family Name: LY530 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880421-LY530AL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Gyroscope X (Pitch) ±300 88Hz Analog Voltage 16-LGA (5x5) Package: Tray Package: 16-LFLGA Part Status: Obsolete Family Name: LY530 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - LY530AL - 880421-LY530AL - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - LY530AL
880421-LY530AL
Motion Sensors - Motion Sensors - Gyroscopes - LY530AL 880421-LY530AL
Manufacturer: STMicroelectronics Win Source Part Number: 880421-LY530AL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Gyroscope X (Pitch) ±300 88Hz Analog Voltage 16-LGA (5x5) Package: Tray Package: 16-LFLGA Part Status: Obsolete Family Name: LY530 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 880421-LY530AL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Gyroscope X (Pitch) ±300 88Hz Analog Voltage 16-LGA (5x5)
Package: Tray
Package: 16-LFLGA
Part Status: Obsolete
Family Name: LY530
Categories: Sensors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Gyroscopes - 497-8817-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-8817-ND
Gyroscopes 497-8817-ND
Gyroscope X (Pitch) ±300 88Hz Analog Voltage 16-LGA (5x5)

Gyroscope X (Pitch) ±300 88Hz Analog Voltage 16-LGA (5x5)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - LY530AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
LY530AL
Sensors, Transducers - Motion Sensors - Gyroscopes LY530AL
IC MEMS INERTL SENSOR SGL 16LGA

IC MEMS INERTL SENSOR SGL 16LGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 880421-LY530AL 497-8817-ND LY530AL
Product Name Motion Sensors - Motion Sensors - Gyroscopes - LY530AL Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Output Options Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details
Vertical Gyro (VGU) - MVG-1806-1 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 1 ±% Full Scale
Maximum Dimension 123 inch (3129 mm)
View Details
G-2000 DTG Gyroscope Product Suite -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Angular / Rotary Axes Biaxial; Triaxial
Rated Angular / Rotary Rates 60 to 285 deg/sec
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details