TDK U.S.A. Corporation Gyroscopes IAM-20380

Description
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 27kHz I²C, SPI 16-LGA (3x3)
Request a Quote Datasheet
Description
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 27kHz I²C, SPI 16-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 1428-1153-6-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
1428-1153-6-ND
Gyroscopes 1428-1153-6-ND
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 27kHz I²C, SPI 16-LGA (3x3)

Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 27kHz I²C, SPI 16-LGA (3x3)

Buy Now Datasheet
Gyroscopes - 1428-1153-1-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
1428-1153-1-ND
Gyroscopes 1428-1153-1-ND
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 27kHz I²C, SPI 16-LGA (3x3)

Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 27kHz I²C, SPI 16-LGA (3x3)

Buy Now Datasheet
Gyroscopes - 1428-1153-2-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
1428-1153-2-ND
Gyroscopes 1428-1153-2-ND
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 27kHz I²C, SPI 16-LGA (3x3)

Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 27kHz I²C, SPI 16-LGA (3x3)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Gyroscopes - IAM-20380 - 847151-IAM-20380 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - IAM-20380
847151-IAM-20380
Motion Sensors - Motion Sensors - Gyroscopes - IAM-20380 847151-IAM-20380
Manufacturer: TDK InvenSense Win Source Part Number: 847151-IAM-20380 Series: Automotive, AEC-Q100 Features: Gyroscope Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 9031.80.8085 Other Part Number: 1428-1153-2, 1428-1153-1, 1428-1153-6

Manufacturer: TDK InvenSense
Win Source Part Number: 847151-IAM-20380
Series: Automotive, AEC-Q100
Features: Gyroscope
Package: Reel - TR
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 9031.80.8085
Other Part Number: 1428-1153-2, 1428-1153-1, 1428-1153-6

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - IAM-20380 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
IAM-20380
Sensors, Transducers - Motion Sensors - Gyroscopes IAM-20380
SENSOR GYROSCOPE

SENSOR GYROSCOPE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 1428-1153-6-ND 847151-IAM-20380 IAM-20380
Product Name Gyroscopes Motion Sensors - Motion Sensors - Gyroscopes - IAM-20380 Sensors, Transducers - Motion Sensors - Gyroscopes
Angular / Rotary Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Angular Gyro/Heading Sensor - TL740 - Shenzhen Rion Technology Co., Ltd
Shenzhen Rion Technology Co., Ltd
Specs
Output Options Pulse / Frequency
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 150 deg/sec
View Details
Attitude and Heading Reference System - AHRS-2G - Inertial Labs, Inc.
Specs
Features Data Recorder (optional feature)
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 400 deg/sec
View Details
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 1200 deg/sec
View Details