STMicroelectronics, Inc. Gyroscopes LY330ALHTR

Description
Gyroscope X (Pitch) ±300 140Hz Analog Voltage 10-LGA (3x5)
Request a Quote Datasheet
Description
Gyroscope X (Pitch) ±300 140Hz Analog Voltage 10-LGA (3x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 497-11079-2-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-11079-2-ND
Gyroscopes 497-11079-2-ND
Gyroscope X (Pitch) ±300 140Hz Analog Voltage 10-LGA (3x5)

Gyroscope X (Pitch) ±300 140Hz Analog Voltage 10-LGA (3x5)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - 971902-LY330ALHTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Gyroscopes
971902-LY330ALHTR
Sensors, Transducers - Motion Sensors - Gyroscopes 971902-LY330ALHTR
Win Source Part Number: 971902-LY330ALHTR Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Analog Package: Tape & Reel Standard Package: 5,000 Output Type: Analog Voltage Bandwidth: 140Hz Current - Supply: 4.2 mA Axis: X (Pitch) Range °/s: ±300 Sensitivity (mV/°/s): 3.752 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 10-TLGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-11079-6,497-1107 9-2,LY330ALHTR-ND,49 7-11079-1 Base Product Number: LY330 Product Status: Obsolete

Win Source Part Number: 971902-LY330ALHTR
Category: Sensors, Transducers>Motion Sensors - Gyroscopes
Type: Analog
Package: Tape & Reel
Standard Package: 5,000
Output Type: Analog Voltage
Bandwidth: 140Hz
Current - Supply: 4.2 mA
Axis: X (Pitch)
Range °/s: ±300
Sensitivity (mV/°/s): 3.752
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 10-TLGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-11079-6,497-11079-2,LY330ALHTR-ND,497-11079-1
Base Product Number: LY330
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - LY330ALHTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
LY330ALHTR
Sensors, Transducers - Motion Sensors - Gyroscopes LY330ALHTR
IC GYROSCOPE MEMS SGL LP 10LGA

IC GYROSCOPE MEMS SGL LP 10LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 497-11079-2-ND 971902-LY330ALHTR LY330ALHTR
Product Name Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Output Options Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
KGY Series Gyroscopes - KGY12 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Biaxial
View Details
Spring Actuated Electrically Sustained Two-axis Free Gyroscope - GE-3060 - MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.5000 ±% Full Scale
Gyro Type Spinning Mass
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details