STMicroelectronics, Inc. Gyroscopes L3G4200DTR

Description
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 2000 100Hz ~ 800Hz I²C, SPI 16-LGA (4x4)
Request a Quote Datasheet
Description
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 2000 100Hz ~ 800Hz I²C, SPI 16-LGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 497-11071-2-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-11071-2-ND
Gyroscopes 497-11071-2-ND
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 2000 100Hz ~ 800Hz I²C, SPI 16-LGA (4x4)

Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 2000 100Hz ~ 800Hz I²C, SPI 16-LGA (4x4)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Gyroscopes - L3G4200DTR - 018243-L3G4200DTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - L3G4200DTR
018243-L3G4200DTR
Motion Sensors - Motion Sensors - Gyroscopes - L3G4200DTR 018243-L3G4200DTR
Manufacturer: STMicroelectronics Win Source Part Number: 018243-L3G4200DTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Output Type: I2C, SPI Bandwidth: 100Hz to 800Hz Axis: X (Pitch), Y (Roll), Z (Yaw) Range °/s: ±250, 500, 2000 Family Name: L3G4200D Sensitivity (LSB/(°/s)): 8.75 to 70 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-TFLGA Supply Voltage - Operating: 2.4 V to 3.6 V Operating Supply Current: 6.1mA Alternative Parts (Cross-Reference): MAX21000+; MAX21001/V+; MAX21000+T; Introduction Date: February 11, 2010 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Motor Drive & Control, Power Management Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 018243-L3G4200DTR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Output Type: I2C, SPI
Bandwidth: 100Hz to 800Hz
Axis: X (Pitch), Y (Roll), Z (Yaw)
Range °/s: ±250, 500, 2000
Family Name: L3G4200D
Sensitivity (LSB/(°/s)): 8.75 to 70
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-TFLGA
Supply Voltage - Operating: 2.4 V to 3.6 V
Operating Supply Current: 6.1mA
Alternative Parts (Cross-Reference): MAX21000+; MAX21001/V+; MAX21000+T;
Introduction Date: February 11, 2010
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Motor Drive & Control, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - L3G4200DTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
L3G4200DTR
Sensors, Transducers - Motion Sensors - Gyroscopes L3G4200DTR
IC GYROSCOPE MEMS 3AXIS LP 16LGA

IC GYROSCOPE MEMS 3AXIS LP 16LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 497-11071-2-ND 018243-L3G4200DTR L3G4200DTR
Product Name Gyroscopes Motion Sensors - Motion Sensors - Gyroscopes - L3G4200DTR Sensors, Transducers - Motion Sensors - Gyroscopes
Angular / Rotary Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
KGY Series Gyroscopes - KGY12 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Biaxial
View Details
Spring Actuated Electrically Sustained Two-axis Free Gyroscope - GE-3060 - MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.5000 ±% Full Scale
Gyro Type Spinning Mass
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details