Murata Electronics Sensors, Transducers - Motion Sensors - Gyroscopes SCR1100-D04-05

Description
Win Source Part Number: 1235071-SCR1100-D04- 05 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 50 Output Type: SPI Bandwidth: 50Hz Current - Supply: 46 mA Axis: X (Pitch) Range °/s: ±300 Sensitivity (LSB/(°/s)): 18 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 32-BSOP (0.335", 8.50mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 7A002B Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1077-1,551-1077- 6,SCR1100-D04,551-10 77-2,SCR1100D0405 Base Product Number: SCR1100 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1235071-SCR1100-D04- 05 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 50 Output Type: SPI Bandwidth: 50Hz Current - Supply: 46 mA Axis: X (Pitch) Range °/s: ±300 Sensitivity (LSB/(°/s)): 18 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 32-BSOP (0.335", 8.50mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 7A002B Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1077-1,551-1077- 6,SCR1100-D04,551-10 77-2,SCR1100D0405 Base Product Number: SCR1100 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Gyroscopes - 1235071-SCR1100-D04-05 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Gyroscopes
1235071-SCR1100-D04-05
Sensors, Transducers - Motion Sensors - Gyroscopes 1235071-SCR1100-D04-05
Win Source Part Number: 1235071-SCR1100-D04- 05 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 50 Output Type: SPI Bandwidth: 50Hz Current - Supply: 46 mA Axis: X (Pitch) Range °/s: ±300 Sensitivity (LSB/(°/s)): 18 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 32-BSOP (0.335", 8.50mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 7A002B Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1077-1,551-1077- 6,SCR1100-D04,551-10 77-2,SCR1100D0405 Base Product Number: SCR1100 Product Status: Not For New Designs

Win Source Part Number: 1235071-SCR1100-D04-05
Category: Sensors, Transducers>Motion Sensors - Gyroscopes
Type: Digital
Features: Temperature Sensor
Package: Tape & Reel
Standard Package: 50
Output Type: SPI
Bandwidth: 50Hz
Current - Supply: 46 mA
Axis: X (Pitch)
Range °/s: ±300
Sensitivity (LSB/(°/s)): 18
Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V
Package / Case: 32-BSOP (0.335", 8.50mm Width)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 7A002B
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 551-1077-1,551-1077-6,SCR1100-D04,551-1077-2,SCR1100D0405
Base Product Number: SCR1100
Product Status: Not For New Designs

Buy Now Datasheet
Gyroscopes - 490-SCR1100-D04-05CT-ND - DigiKey
Thief River Falls, MN, United States
Gyroscope X (Pitch) ±300 50Hz SPI

Gyroscope X (Pitch) ±300 50Hz SPI

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - SCR1100-D04-05 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Gyroscopes
SCR1100-D04-05
Sensors, Transducers - Motion Sensors - Gyroscopes SCR1100-D04-05
SENSOR GYRO 300DEG SNGL AXIS SPI

SENSOR GYRO 300DEG SNGL AXIS SPI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 1235071-SCR1100-D04-05 490-SCR1100-D04-05CT-ND SCR1100-D04-05
Product Name Sensors, Transducers - Motion Sensors - Gyroscopes Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Angular / Rotary Axes Uniaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details
Tri-Axis, Low Power, Digital (I2C), 4x4x0.9mm LGA - KGY23 - ROHM Semiconductor USA, LLC
Specs
Product Standards RoHS
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Performance MEMS ITAR Free Inertial Navigation System with integrated Dual Antenna GNSS receiver - Ekinox-D Dual GPS INS - SBG Systems SAS
Specs
Features Data Recorder
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 400 deg/sec
View Details