STMicroelectronics, Inc. Gyroscopes LY510ALHTR

Description
Gyroscope X (Pitch) ±100 140Hz Analog Voltage 16-LGA (5x5)
Request a Quote Datasheet
Description
Gyroscope X (Pitch) ±100 140Hz Analog Voltage 16-LGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 497-8962-2-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-8962-2-ND
Gyroscopes 497-8962-2-ND
Gyroscope X (Pitch) ±100 140Hz Analog Voltage 16-LGA (5x5)

Gyroscope X (Pitch) ±100 140Hz Analog Voltage 16-LGA (5x5)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - 1073292-LY510ALHTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Gyroscopes
1073292-LY510ALHTR
Sensors, Transducers - Motion Sensors - Gyroscopes 1073292-LY510ALHTR
Win Source Part Number: 1073292-LY510ALHTR Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Analog Package: Tape & Reel Standard Package: 3,000 Output Type: Analog Voltage Bandwidth: 140Hz Current - Supply: 4.8 mA Axis: X (Pitch) Range °/s: ±100 Sensitivity (mV/°/s): 10 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-LFLGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-8962-1,497-8962- 2,497-8962-6 Base Product Number: LY510 Product Status: Obsolete

Win Source Part Number: 1073292-LY510ALHTR
Category: Sensors, Transducers>Motion Sensors - Gyroscopes
Type: Analog
Package: Tape & Reel
Standard Package: 3,000
Output Type: Analog Voltage
Bandwidth: 140Hz
Current - Supply: 4.8 mA
Axis: X (Pitch)
Range °/s: ±100
Sensitivity (mV/°/s): 10
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-LFLGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-8962-1,497-8962-2,497-8962-6
Base Product Number: LY510
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - LY510ALHTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
LY510ALHTR
Sensors, Transducers - Motion Sensors - Gyroscopes LY510ALHTR
GYROSCOPE MEMS SGL AXIS 16-LGA

GYROSCOPE MEMS SGL AXIS 16-LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 497-8962-2-ND 1073292-LY510ALHTR LY510ALHTR
Product Name Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Output Options Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Tri-Axis, Low Power, Digital (I2C), 4x4x0.9mm LGA - KGY23 - ROHM Semiconductor USA, LLC
Specs
Product Standards RoHS
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
KGY Series Gyroscopes - KGY12 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Biaxial
View Details
Imego Butterfly - IBG21 - Imego
Specs
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 0.0 to 3200 deg/sec
Bandwidth 256 Hz
View Details