STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Gyroscopes - LYPR540AH LYPR540AH

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880432-LYPR540AH Features: Gyroscope Package: Tray Part Status: Obsolete Family Name: LYPR54 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2940 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880432-LYPR540AH Features: Gyroscope Package: Tray Part Status: Obsolete Family Name: LYPR54 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2940 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - LYPR540AH - 880432-LYPR540AH - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - LYPR540AH
880432-LYPR540AH
Motion Sensors - Motion Sensors - Gyroscopes - LYPR540AH 880432-LYPR540AH
Manufacturer: STMicroelectronics Win Source Part Number: 880432-LYPR540AH Features: Gyroscope Package: Tray Part Status: Obsolete Family Name: LYPR54 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2940 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 880432-LYPR540AH
Features: Gyroscope
Package: Tray
Part Status: Obsolete
Family Name: LYPR54
Categories: Sensors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2940
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Gyroscopes - 497-10690-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-10690-ND
Gyroscopes 497-10690-ND
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±400 140Hz Analog Voltage 28-LGA (4.4x7.5)

Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±400 140Hz Analog Voltage 28-LGA (4.4x7.5)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - LYPR540AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
LYPR540AH
Sensors, Transducers - Motion Sensors - Gyroscopes LYPR540AH
GYROSCOPE MEMS TRIPLE AXIS 28LGA

GYROSCOPE MEMS TRIPLE AXIS 28LGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 880432-LYPR540AH 497-10690-ND LYPR540AH
Product Name Motion Sensors - Motion Sensors - Gyroscopes - LYPR540AH Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Output Options Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
KGY Series Gyroscopes - KGY13 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Triaxial
View Details
Stored Energy 2-Axis Free Gyro 360° With Digital Output - G-4085 ME - MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Rated Angular / Rotary Rates 1800 deg/sec
Accuracy 0.1000 ±% Full Scale
View Details
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 1200 deg/sec
View Details