STMicroelectronics, Inc. Gyroscopes LPY430ALTR

Description
Gyroscope X (Pitch), Y (Roll) ±300 140Hz Analog Voltage 28-LGA (4x5)
Request a Quote Datasheet
Description
Gyroscope X (Pitch), Y (Roll) ±300 140Hz Analog Voltage 28-LGA (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 497-10862-2-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-10862-2-ND
Gyroscopes 497-10862-2-ND
Gyroscope X (Pitch), Y (Roll) ±300 140Hz Analog Voltage 28-LGA (4x5)

Gyroscope X (Pitch), Y (Roll) ±300 140Hz Analog Voltage 28-LGA (4x5)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Gyroscopes - LPY430ALTR - 878051-LPY430ALTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - LPY430ALTR
878051-LPY430ALTR
Motion Sensors - Motion Sensors - Gyroscopes - LPY430ALTR 878051-LPY430ALTR
Manufacturer: STMicroelectronics Win Source Part Number: 878051-LPY430ALTR Features: Gyroscope Package: Reel - TR Part Status: Obsolete Family Name: LPY430 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-10862-2, 497-10862-1, LPY430ALTR-ND, 497-10862-6

Manufacturer: STMicroelectronics
Win Source Part Number: 878051-LPY430ALTR
Features: Gyroscope
Package: Reel - TR
Part Status: Obsolete
Family Name: LPY430
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-10862-2, 497-10862-1, LPY430ALTR-ND, 497-10862-6

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - LPY430ALTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
LPY430ALTR
Sensors, Transducers - Motion Sensors - Gyroscopes LPY430ALTR
GYROSCOPE DUAL AXIS 100DPS 28LGA

GYROSCOPE DUAL AXIS 100DPS 28LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 497-10862-2-ND 878051-LPY430ALTR LPY430ALTR
Product Name Gyroscopes Motion Sensors - Motion Sensors - Gyroscopes - LPY430ALTR Sensors, Transducers - Motion Sensors - Gyroscopes
Output Options Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
KGY Series Gyroscopes - KGY13 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Triaxial
View Details
Stored Energy Two-Axis Free Gyroscope - G-2165 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.5000 ±% Full Scale
Maximum Dimension 99.5 inch (2527 mm)
View Details
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 1200 deg/sec
View Details