STMicroelectronics, Inc. Gyroscopes LPR530AL

Description
Gyroscope X (Pitch), Y (Roll) ±300 140Hz Analog Voltage 16-LGA (5x5)
Request a Quote Datasheet
Description
Gyroscope X (Pitch), Y (Roll) ±300 140Hz Analog Voltage 16-LGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - LPR530AL-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
LPR530AL-ND
Gyroscopes LPR530AL-ND
Gyroscope X (Pitch), Y (Roll) ±300 140Hz Analog Voltage 16-LGA (5x5)

Gyroscope X (Pitch), Y (Roll) ±300 140Hz Analog Voltage 16-LGA (5x5)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Gyroscopes - LPR530AL - 809909-LPR530AL - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - LPR530AL
809909-LPR530AL
Motion Sensors - Motion Sensors - Gyroscopes - LPR530AL 809909-LPR530AL
Manufacturer: STMicroelectronics Win Source Part Number: 809909-LPR530AL Packaging: Tray Type: Analog Output Type: Analog Voltage Bandwidth: 140Hz Current - Supply: 6.8mA Part Status: Obsolete (End Of Life) Axis: X (Pitch), Y (Roll) Range °/s: ±300 Sensitivity (mV/°/s): 33.3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-LFLGA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: LPR530

Manufacturer: STMicroelectronics
Win Source Part Number: 809909-LPR530AL
Packaging: Tray
Type: Analog
Output Type: Analog Voltage
Bandwidth: 140Hz
Current - Supply: 6.8mA
Part Status: Obsolete (End Of Life)
Axis: X (Pitch), Y (Roll)
Range °/s: ±300
Sensitivity (mV/°/s): 33.3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-LFLGA
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: LPR530

Buy Now
Sensors, Transducers - Motion Sensors - Gyroscopes - LPR530AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
LPR530AL
Sensors, Transducers - Motion Sensors - Gyroscopes LPR530AL
GYROSCOPE DUAL AXIS 16-LGA

GYROSCOPE DUAL AXIS 16-LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number LPR530AL-ND 809909-LPR530AL LPR530AL
Product Name Gyroscopes Motion Sensors - Motion Sensors - Gyroscopes - LPR530AL Sensors, Transducers - Motion Sensors - Gyroscopes
Output Options Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
KGY Series Gyroscopes - KGY12 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Biaxial
View Details
Stored Energy 2-Axis Free Gyro 360° With Digital Output - G-4085 ME - MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Rated Angular / Rotary Rates 1800 deg/sec
Accuracy 0.1000 ±% Full Scale
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details