STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Gyroscopes - LPY5150AL LPY5150AL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1204328-LPY5150AL Packaging: Tray Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 140Hz Part Status: Obsolete(EOL) Axis: X (Pitch), Y (Roll) Range °/s: ±1500 Family Name: LPY5150AL Sensitivity (mV/°/s): 0.67 Categories: Sensors, Transducers Operating Supply Current: 6.8mA Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): LPY5150ALTR; LPY4150ALTR; LPY4150AL; Introduction Date: June 04, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1204328-LPY5150AL Packaging: Tray Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 140Hz Part Status: Obsolete(EOL) Axis: X (Pitch), Y (Roll) Range °/s: ±1500 Family Name: LPY5150AL Sensitivity (mV/°/s): 0.67 Categories: Sensors, Transducers Operating Supply Current: 6.8mA Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): LPY5150ALTR; LPY4150ALTR; LPY4150AL; Introduction Date: June 04, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - LPY5150AL - 1204328-LPY5150AL - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - LPY5150AL
1204328-LPY5150AL
Motion Sensors - Motion Sensors - Gyroscopes - LPY5150AL 1204328-LPY5150AL
Manufacturer: STMicroelectronics Win Source Part Number: 1204328-LPY5150AL Packaging: Tray Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 3.6 V Bandwidth: 140Hz Part Status: Obsolete(EOL) Axis: X (Pitch), Y (Roll) Range °/s: ±1500 Family Name: LPY5150AL Sensitivity (mV/°/s): 0.67 Categories: Sensors, Transducers Operating Supply Current: 6.8mA Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): LPY5150ALTR; LPY4150ALTR; LPY4150AL; Introduction Date: June 04, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1204328-LPY5150AL
Packaging: Tray
Type: Analog
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-LFLGA
Output Type: Analog Voltage
Operating Supply Voltage: 2.7 V ~ 3.6 V
Bandwidth: 140Hz
Part Status: Obsolete(EOL)
Axis: X (Pitch), Y (Roll)
Range °/s: ±1500
Family Name: LPY5150AL
Sensitivity (mV/°/s): 0.67
Categories: Sensors, Transducers
Operating Supply Current: 6.8mA
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): LPY5150ALTR; LPY4150ALTR; LPY4150AL;
Introduction Date: June 04, 2009
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gyroscopes - LPY5150AL-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
LPY5150AL-ND
Gyroscopes LPY5150AL-ND
Gyroscope X (Pitch), Y (Roll) ±1500 140Hz Analog Voltage 16-LGA (5x5)

Gyroscope X (Pitch), Y (Roll) ±1500 140Hz Analog Voltage 16-LGA (5x5)

Buy Now Datasheet
Gyroscopes - 1805-LPY5150AL-CHPOP - DigiKey
Thief River Falls, MN, United States
Gyroscope X (Pitch), Y (Roll) ±1500 140Hz Analog Voltage 16-LGA (5x5)

Gyroscope X (Pitch), Y (Roll) ±1500 140Hz Analog Voltage 16-LGA (5x5)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - LPY5150AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
LPY5150AL
Sensors, Transducers - Motion Sensors - Gyroscopes LPY5150AL
GYROSCOPE DUAL AXIS 16-LGA

GYROSCOPE DUAL AXIS 16-LGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 1204328-LPY5150AL LPY5150AL-ND LPY5150AL
Product Name Motion Sensors - Motion Sensors - Gyroscopes - LPY5150AL Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Output Options Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
KGY Series Gyroscopes - KGY12 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Biaxial
View Details
Stored Energy Two-Axis Free Gyroscope 360° - G-3040 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.0500 ±% Full Scale
Gyro Type Spinning Mass
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details