TDK U.S.A. Corporation Motion Sensors - Motion Sensors - Gyroscopes - MPU-3300 MPU-3300

Description
Manufacturer: TDK InvenSense Win Source Part Number: 846731-MPU-3300 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±225, 450 33kHz (X), 30kHz (Y), 27kHz (Z) I²C, SPI 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Part Status: Not For New Designs Categories: Sensors ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1428-1003-2, 1428-1003-1, 1428-1003-6
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 846731-MPU-3300 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±225, 450 33kHz (X), 30kHz (Y), 27kHz (Z) I²C, SPI 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Part Status: Not For New Designs Categories: Sensors ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1428-1003-2, 1428-1003-1, 1428-1003-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - MPU-3300 - 846731-MPU-3300 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - MPU-3300
846731-MPU-3300
Motion Sensors - Motion Sensors - Gyroscopes - MPU-3300 846731-MPU-3300
Manufacturer: TDK InvenSense Win Source Part Number: 846731-MPU-3300 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±225, 450 33kHz (X), 30kHz (Y), 27kHz (Z) I²C, SPI 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Part Status: Not For New Designs Categories: Sensors ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1428-1003-2, 1428-1003-1, 1428-1003-6

Manufacturer: TDK InvenSense
Win Source Part Number: 846731-MPU-3300
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±225, 450 33kHz (X), 30kHz (Y), 27kHz (Z) I²C, SPI 24-QFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Part Status: Not For New Designs
Categories: Sensors
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1428-1003-2, 1428-1003-1, 1428-1003-6

Buy Now Datasheet
Gyroscopes - 1428-1003-2-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
1428-1003-2-ND
Gyroscopes 1428-1003-2-ND
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±225, 450 33kHz (X), 30kHz (Y), 27kHz (Z) I²C, SPI 24-QFN (4x4)

Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±225, 450 33kHz (X), 30kHz (Y), 27kHz (Z) I²C, SPI 24-QFN (4x4)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - MPU-3300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
MPU-3300
Sensors, Transducers - Motion Sensors - Gyroscopes MPU-3300
GYROSCOPE 3-AXIS I2C 24QFN

GYROSCOPE 3-AXIS I2C 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 846731-MPU-3300 1428-1003-2-ND MPU-3300
Product Name Motion Sensors - Motion Sensors - Gyroscopes - MPU-3300 Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Angular / Rotary Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details
Sensors >> Attitude Sensor/Gyroscope - KXTJ3-1058-01 - LCSC Electronics Technology (HK) Limited
Specs
Product Standards RoHS
View Details
High Accuracy MEMS Motion Sensor - Apogee-A AHRS - SBG Systems SAS
Specs
Features Data Recorder
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 100 deg/sec
View Details