Murata Electronics Gyroscopes CMR3000-D01

Description
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±2000 20Hz ~ 80Hz I²C, SPI
Request a Quote Datasheet
Description
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±2000 20Hz ~ 80Hz I²C, SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 551-1080-2-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
551-1080-2-ND
Gyroscopes 551-1080-2-ND
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±2000 20Hz ~ 80Hz I²C, SPI

Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±2000 20Hz ~ 80Hz I²C, SPI

Buy Now Datasheet
Motion Sensors - Motion Sensors - Gyroscopes - CMR3000-D01 - 808438-CMR3000-D01 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - CMR3000-D01
808438-CMR3000-D01
Motion Sensors - Motion Sensors - Gyroscopes - CMR3000-D01 808438-CMR3000-D01
Manufacturer: Murata Electronics Win Source Part Number: 808438-CMR3000-D01 Packaging: Reel Type: Digital Features: Adjustable Bandwidth, Sleep Mode Output Type: I2C, SPI Bandwidth: 20Hz ~ 80Hz Current - Supply: 5mA Part Status: Obsolete (End Of Life) Axis: X (Pitch), Y (Roll), Z (Yaw) Range °/s: ±2000 Sensitivity (LSB/(°/s)): 1.33 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 3.6V

Manufacturer: Murata Electronics
Win Source Part Number: 808438-CMR3000-D01
Packaging: Reel
Type: Digital
Features: Adjustable Bandwidth, Sleep Mode
Output Type: I2C, SPI
Bandwidth: 20Hz ~ 80Hz
Current - Supply: 5mA
Part Status: Obsolete (End Of Life)
Axis: X (Pitch), Y (Roll), Z (Yaw)
Range °/s: ±2000
Sensitivity (LSB/(°/s)): 1.33
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 3.6V

Buy Now
Sensors, Transducers - Motion Sensors - Gyroscopes - CMR3000-D01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
CMR3000-D01
Sensors, Transducers - Motion Sensors - Gyroscopes CMR3000-D01
GYROSCOPE 3-AXIS SPI/I2C SMD

GYROSCOPE 3-AXIS SPI/I2C SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 551-1080-2-ND 808438-CMR3000-D01 CMR3000-D01
Product Name Gyroscopes Motion Sensors - Motion Sensors - Gyroscopes - CMR3000-D01 Sensors, Transducers - Motion Sensors - Gyroscopes
Angular / Rotary Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Sub-Miniature Orientation Sensor - OS3D - Inertial Labs, Inc.
Specs
Features Data Recorder (optional feature)
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 1200 deg/sec
View Details
MEMS Digital Gyroscope - TL632D - Shenzhen Rion Technology Co., Ltd
Shenzhen Rion Technology Co., Ltd
Specs
Output Options Pulse / Frequency
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 300 deg/sec
View Details
Angular Rate Sensor - Model ARS-300 - Diversified Technical Systems, Inc. (DTS)
Diversified Technical Systems, Inc. (DTS)
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details