STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Gyroscopes - LPR503ALTR LPR503ALTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1204238-LPR503ALTR Packaging: Reel Type: Analog Output Type: Analog Voltage Supply Current: 6.8mA Bandwidth: 140Hz Axis: X (Pitch), Y (Roll) Range °/s: ±30 Sensitivity (mV/°/s): 33.3 Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-LFLGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1204238-LPR503ALTR Packaging: Reel Type: Analog Output Type: Analog Voltage Supply Current: 6.8mA Bandwidth: 140Hz Axis: X (Pitch), Y (Roll) Range °/s: ±30 Sensitivity (mV/°/s): 33.3 Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-LFLGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - LPR503ALTR - 1204238-LPR503ALTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - LPR503ALTR
1204238-LPR503ALTR
Motion Sensors - Motion Sensors - Gyroscopes - LPR503ALTR 1204238-LPR503ALTR
Manufacturer: STMicroelectronics Win Source Part Number: 1204238-LPR503ALTR Packaging: Reel Type: Analog Output Type: Analog Voltage Supply Current: 6.8mA Bandwidth: 140Hz Axis: X (Pitch), Y (Roll) Range °/s: ±30 Sensitivity (mV/°/s): 33.3 Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-LFLGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1204238-LPR503ALTR
Packaging: Reel
Type: Analog
Output Type: Analog Voltage
Supply Current: 6.8mA
Bandwidth: 140Hz
Axis: X (Pitch), Y (Roll)
Range °/s: ±30
Sensitivity (mV/°/s): 33.3
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-LFLGA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Gyroscopes - 497-8968-2-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-8968-2-ND
Gyroscopes 497-8968-2-ND
Gyroscope X (Pitch), Y (Roll) ±30 140Hz Analog Voltage 16-LGA (5x5)

Gyroscope X (Pitch), Y (Roll) ±30 140Hz Analog Voltage 16-LGA (5x5)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - LPR503ALTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
LPR503ALTR
Sensors, Transducers - Motion Sensors - Gyroscopes LPR503ALTR
GYROSCOPE MEMS DUAL AXIS 16-LGA

GYROSCOPE MEMS DUAL AXIS 16-LGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 1204238-LPR503ALTR 497-8968-2-ND LPR503ALTR
Product Name Motion Sensors - Motion Sensors - Gyroscopes - LPR503ALTR Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Output Options Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
KGY Series Gyroscopes - KGY12 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Biaxial
View Details
Stored Energy Two-axis Free Gyroscope 360° - G-2876 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.5000 ±% Full Scale
Gyro Type Spinning Mass
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details