STMicroelectronics, Inc. Gyroscopes LPY450AL

Description
Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 28-LGA (4x5)
Request a Quote Datasheet
Description
Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 28-LGA (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 497-10144-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-10144-ND
Gyroscopes 497-10144-ND
Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 28-LGA (4x5)

Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 28-LGA (4x5)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - 1070728-LPY450AL - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Gyroscopes
1070728-LPY450AL
Sensors, Transducers - Motion Sensors - Gyroscopes 1070728-LPY450AL
Win Source Part Number: 1070728-LPY450AL Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Analog Package: Tray Standard Package: 490 Output Type: Analog Voltage Bandwidth: 140Hz Current - Supply: 6.8 mA Axis: X (Pitch), Y (Roll) Range °/s: ±500 Sensitivity (mV/°/s): 2 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 28-TFLGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-10144 Base Product Number: LPY450 Product Status: Obsolete

Win Source Part Number: 1070728-LPY450AL
Category: Sensors, Transducers>Motion Sensors - Gyroscopes
Type: Analog
Package: Tray
Standard Package: 490
Output Type: Analog Voltage
Bandwidth: 140Hz
Current - Supply: 6.8 mA
Axis: X (Pitch), Y (Roll)
Range °/s: ±500
Sensitivity (mV/°/s): 2
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 28-TFLGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-10144
Base Product Number: LPY450
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - LPY450AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
LPY450AL
Sensors, Transducers - Motion Sensors - Gyroscopes LPY450AL
GYRO 500DEG/S 2MV 140HZ 28LGA

GYRO 500DEG/S 2MV 140HZ 28LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 497-10144-ND 1070728-LPY450AL LPY450AL
Product Name Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Output Options Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 1200 deg/sec
View Details
Sensors >> Attitude Sensor/Gyroscope - KXTJ3-1058-01 - LCSC Electronics Technology (HK) Limited
Specs
Product Standards RoHS
View Details
High Performance MEMS Underwater Inertial Navigation System - Ekinox-U Subsea INS - SBG Systems SAS
Specs
Features Data Recorder
Angular / Rotary Axes Triaxial
Maximum Dimension 6.1 inch (155 mm)
View Details