STMicroelectronics, Inc. Gyroscopes L3GD20TR

Description
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 2000 47.5Hz ~ 380Hz I²C, SPI 16-LGA (4x4)
Request a Quote Datasheet
Description
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 2000 47.5Hz ~ 380Hz I²C, SPI 16-LGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 497-12081-2-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-12081-2-ND
Gyroscopes 497-12081-2-ND
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 2000 47.5Hz ~ 380Hz I²C, SPI 16-LGA (4x4)

Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 2000 47.5Hz ~ 380Hz I²C, SPI 16-LGA (4x4)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Gyroscopes - L3GD20TR - 018245-L3GD20TR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - L3GD20TR
018245-L3GD20TR
Motion Sensors - Motion Sensors - Gyroscopes - L3GD20TR 018245-L3GD20TR
Manufacturer: STMicroelectronics Win Source Part Number: 018245-L3GD20TR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Output Type: I2C, SPI Bandwidth: 47.5Hz to 380Hz Axis: X (Pitch), Y (Roll), Z (Yaw) Range °/s: ±250, 500, 2000 Family Name: L3GD20 Sensitivity (LSB/(°/s)): 8.75 to 70 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-VFLGA Supply Voltage - Operating: 2.4 V to 3.6 V Operating Supply Current: 6.1mA Alternative Parts (Cross-Reference): MAX21000+T; MAX21000+; L3GD20; Introduction Date: August 18, 2011 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 018245-L3GD20TR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Output Type: I2C, SPI
Bandwidth: 47.5Hz to 380Hz
Axis: X (Pitch), Y (Roll), Z (Yaw)
Range °/s: ±250, 500, 2000
Family Name: L3GD20
Sensitivity (LSB/(°/s)): 8.75 to 70
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-VFLGA
Supply Voltage - Operating: 2.4 V to 3.6 V
Operating Supply Current: 6.1mA
Alternative Parts (Cross-Reference): MAX21000+T; MAX21000+; L3GD20;
Introduction Date: August 18, 2011
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - L3GD20TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
L3GD20TR
Sensors, Transducers - Motion Sensors - Gyroscopes L3GD20TR
IC MEMS MOTION SENSOR 16-LGA

IC MEMS MOTION SENSOR 16-LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 497-12081-2-ND 018245-L3GD20TR L3GD20TR
Product Name Gyroscopes Motion Sensors - Motion Sensors - Gyroscopes - L3GD20TR Sensors, Transducers - Motion Sensors - Gyroscopes
Angular / Rotary Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details
Stored Energy Two-Axis Free Gyroscope 360° - G-070 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.5000 ±% Full Scale
Gyro Type Spinning Mass
View Details
G-2000 DTG Gyroscope Product Suite -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Angular / Rotary Axes Biaxial; Triaxial
Rated Angular / Rotary Rates 60 to 285 deg/sec
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details