STMicroelectronics, Inc. Gyroscopes LPR4150AL

Description
Gyroscope X (Pitch), Y (Roll) ±1500, 6000 140Hz Analog Voltage 28-LGA (4x5)
Request a Quote Datasheet
Description
Gyroscope X (Pitch), Y (Roll) ±1500, 6000 140Hz Analog Voltage 28-LGA (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 497-10137-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-10137-ND
Gyroscopes 497-10137-ND
Gyroscope X (Pitch), Y (Roll) ±1500, 6000 140Hz Analog Voltage 28-LGA (4x5)

Gyroscope X (Pitch), Y (Roll) ±1500, 6000 140Hz Analog Voltage 28-LGA (4x5)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Gyroscopes - LPR4150AL - 878036-LPR4150AL - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - LPR4150AL
878036-LPR4150AL
Motion Sensors - Motion Sensors - Gyroscopes - LPR4150AL 878036-LPR4150AL
Manufacturer: STMicroelectronics Win Source Part Number: 878036-LPR4150AL Features: Gyroscope Package: Tray Part Status: Obsolete Family Name: LPR4150 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 878036-LPR4150AL
Features: Gyroscope
Package: Tray
Part Status: Obsolete
Family Name: LPR4150
Categories: Sensors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - LPR4150AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
LPR4150AL
Sensors, Transducers - Motion Sensors - Gyroscopes LPR4150AL
GYRO 1500DEG/S 0.67MV 28LGA

GYRO 1500DEG/S 0.67MV 28LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 497-10137-ND 878036-LPR4150AL LPR4150AL
Product Name Gyroscopes Motion Sensors - Motion Sensors - Gyroscopes - LPR4150AL Sensors, Transducers - Motion Sensors - Gyroscopes
Output Options Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
KGY Series Gyroscopes - KGY12 - Kionix, Inc.
Specs
Output Options Analog Voltage Output
Product Standards RoHS
Angular / Rotary Axes Biaxial
View Details
Spring Actuated Electrically Sustained Two-axis Free Gyroscope - GE-3060 - MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.5000 ±% Full Scale
Gyro Type Spinning Mass
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details