STMicroelectronics, Inc. Gyroscopes LPR550ALTR

Description
Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 16-LGA (5x5)
Request a Quote Datasheet
Description
Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 16-LGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - 497-8965-1-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-8965-1-ND
Gyroscopes 497-8965-1-ND
Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 16-LGA (5x5)

Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 16-LGA (5x5)

Buy Now Datasheet
Gyroscopes - 497-8965-2-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-8965-2-ND
Gyroscopes 497-8965-2-ND
Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 16-LGA (5x5)

Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 16-LGA (5x5)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Gyroscopes - LPR550ALTR - 019872-LPR550ALTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - LPR550ALTR
019872-LPR550ALTR
Motion Sensors - Motion Sensors - Gyroscopes - LPR550ALTR 019872-LPR550ALTR
Manufacturer: STMicroelectronics Win Source Part Number: 019872-LPR550ALTR Packaging: Reel - TR Type: Analog Output Type: Analog Voltage Bandwidth: 140Hz Axis: X (Pitch), Y (Roll) Range °/s: ±500 Sensitivity (mV/°/s): 2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-LFLGA Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 6.8mA

Manufacturer: STMicroelectronics
Win Source Part Number: 019872-LPR550ALTR
Packaging: Reel - TR
Type: Analog
Output Type: Analog Voltage
Bandwidth: 140Hz
Axis: X (Pitch), Y (Roll)
Range °/s: ±500
Sensitivity (mV/°/s): 2
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-LFLGA
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 6.8mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gyroscopes Gyroscopes
Product Number 497-8965-1-ND 019872-LPR550ALTR
Product Name Gyroscopes Motion Sensors - Motion Sensors - Gyroscopes - LPR550ALTR
Output Options Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 1200 deg/sec
View Details
Stored Energy Two-axis Free Gyroscope 360° - G-2876 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 0.5000 ±% Full Scale
Gyro Type Spinning Mass
View Details
Hemispherical Resonator Gyro (HRG) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Gyro Type Vibrating
View Details