STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Gyroscopes - I3G4250DTR I3G4250DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 805292-I3G4250DTR Packaging: Reel Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Output Type: I2C, SPI Current - Supply: 6.1mA Axis: X (Pitch), Y (Roll), Z (Yaw) Range °/s: ±245, 500, 2000 Sensitivity (LSB/(°/s)): 8.75 ~ 70 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TFLGA Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V Part Number Series: I3G425
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 805292-I3G4250DTR Packaging: Reel Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Output Type: I2C, SPI Current - Supply: 6.1mA Axis: X (Pitch), Y (Roll), Z (Yaw) Range °/s: ±245, 500, 2000 Sensitivity (LSB/(°/s)): 8.75 ~ 70 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TFLGA Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V Part Number Series: I3G425
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Gyroscopes - I3G4250DTR - 805292-I3G4250DTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Gyroscopes - I3G4250DTR
805292-I3G4250DTR
Motion Sensors - Motion Sensors - Gyroscopes - I3G4250DTR 805292-I3G4250DTR
Manufacturer: STMicroelectronics Win Source Part Number: 805292-I3G4250DTR Packaging: Reel Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Output Type: I2C, SPI Current - Supply: 6.1mA Axis: X (Pitch), Y (Roll), Z (Yaw) Range °/s: ±245, 500, 2000 Sensitivity (LSB/(°/s)): 8.75 ~ 70 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TFLGA Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V Part Number Series: I3G425

Manufacturer: STMicroelectronics
Win Source Part Number: 805292-I3G4250DTR
Packaging: Reel
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Output Type: I2C, SPI
Current - Supply: 6.1mA
Axis: X (Pitch), Y (Roll), Z (Yaw)
Range °/s: ±245, 500, 2000
Sensitivity (LSB/(°/s)): 8.75 ~ 70
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TFLGA
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V
Part Number Series: I3G425

Buy Now
Gyroscopes - 497-15699-1-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-15699-1-ND
Gyroscopes 497-15699-1-ND
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±245, 500, 2000 I²C, SPI 16-LGA (4x4)

Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±245, 500, 2000 I²C, SPI 16-LGA (4x4)

Buy Now Datasheet
Gyroscopes - 497-15699-2-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-15699-2-ND
Gyroscopes 497-15699-2-ND
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±245, 500, 2000 I²C, SPI 16-LGA (4x4)

Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±245, 500, 2000 I²C, SPI 16-LGA (4x4)

Buy Now Datasheet
Gyroscopes - 497-15699-6-ND - DigiKey
Thief River Falls, MN, United States
Gyroscopes
497-15699-6-ND
Gyroscopes 497-15699-6-ND
Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±245, 500, 2000 I²C, SPI 16-LGA (4x4)

Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±245, 500, 2000 I²C, SPI 16-LGA (4x4)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Gyroscopes - I3G4250DTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Gyroscopes
I3G4250DTR
Sensors, Transducers - Motion Sensors - Gyroscopes I3G4250DTR
MEMS MOTION SENSOR 3AXIS 16LGA

MEMS MOTION SENSOR 3AXIS 16LGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Gyroscopes Gyroscopes Gyroscopes
Product Number 805292-I3G4250DTR 497-15699-1-ND I3G4250DTR
Product Name Motion Sensors - Motion Sensors - Gyroscopes - I3G4250DTR Gyroscopes Sensors, Transducers - Motion Sensors - Gyroscopes
Angular / Rotary Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details
Vertical Gyro (VGU) - MVG-1806-1 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Angular / Rotary Axes Biaxial
Accuracy 1 ±% Full Scale
Maximum Dimension 123 inch (3129 mm)
View Details
Hemispherical Resonator Gyro (HRG) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Gyro Type Vibrating
View Details